STMicroelectronics, Inc. Voltage Regulator L4973V5.1

Description
DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 5.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, PDIP18. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 5.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, PDIP18. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 48613709 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
48613709
Voltage Regulator 48613709
DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 5.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, PDIP18. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 5.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, PDIP18. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dc/dc Conv, Buck, 100Khz, 150Deg C; Topology Stmicroelectronics - 38Y7866 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 100Khz, 150Deg C; Topology Stmicroelectronics
38Y7866
Dc/dc Conv, Buck, 100Khz, 150Deg C; Topology Stmicroelectronics 38Y7866
DC/DC CONV, BUCK, 100KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:18Pins; Output Current:3.5A; Output Voltage Min:5.1V RoHS Compliant: Yes

DC/DC CONV, BUCK, 100KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:18Pins; Output Current:3.5A; Output Voltage Min:5.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 48613709 38Y7866
Product Name Voltage Regulator Dc/dc Conv, Buck, 100Khz, 150Deg C; Topology Stmicroelectronics
Input Voltage 8 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details