DIODES Incorporated Voltage Regulator AP1120SBL-13

Description
IC, LDO, REG, 8SOP; PRIMARY INPUT VOLTAGE:18V; OUTPUT VOLTAGE FIXED:3.3V; DROPOUT VOLTAGE VDO:1.3V; NO. OF PINS:8; OUTPUT CURRENT:1A; VOLTAGE REGULATO. FREE 2 YEAR RADWELL WARRANTY
Description
IC, LDO, REG, 8SOP; PRIMARY INPUT VOLTAGE:18V; OUTPUT VOLTAGE FIXED:3.3V; DROPOUT VOLTAGE VDO:1.3V; NO. OF PINS:8; OUTPUT CURRENT:1A; VOLTAGE REGULATO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 38436505 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
38436505
Voltage Regulator 38436505
IC, LDO, REG, 8SOP; PRIMARY INPUT VOLTAGE:18V; OUTPUT VOLTAGE FIXED:3.3V; DROPOUT VOLTAGE VDO:1.3V; NO. OF PINS:8; OUTPUT CURRENT:1A; VOLTAGE REGULATO. FREE 2 YEAR RADWELL WARRANTY

IC, LDO, REG, 8SOP; PRIMARY INPUT VOLTAGE:18V; OUTPUT VOLTAGE FIXED:3.3V; DROPOUT VOLTAGE VDO:1.3V; NO. OF PINS:8; OUTPUT CURRENT:1A; VOLTAGE REGULATO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 38436505
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details