STMicroelectronics, Inc. Voltage Regulator L4962/A

Description
DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 3.3A, 150KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 3.3A, 150KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16451708 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16451708
Voltage Regulator 16451708
DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 3.3A, 150KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 3.3A, 150KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Switching Reg 1.5A, 4962; Topology Stmicroelectronics - 99AC4026 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switching Reg 1.5A, 4962; Topology Stmicroelectronics
99AC4026
Ic, Switching Reg 1.5A, 4962; Topology Stmicroelectronics 99AC4026
IC, SWITCHING REG 1.5A, 4962; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:46V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Min:5.1V; Output RoHS Compliant: Yes

IC, SWITCHING REG 1.5A, 4962; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:46V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Min:5.1V; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16451708 99AC4026
Product Name Voltage Regulator Ic, Switching Reg 1.5A, 4962; Topology Stmicroelectronics
Input Voltage 9 to 46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details