Texas Instruments High-Performance Analog IC Chip LM1086IS-ADJ

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 15V, 1.5A TO263; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.8V; ADJUSTABLE OUTPUT VOLTAGE MAX:5V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 15V, 1.5A TO263; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.8V; ADJUSTABLE OUTPUT VOLTAGE MAX:5V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IC Chip - 112548900 - Radwell International
Willingboro, NJ, United States
IC Chip
112548900
IC Chip 112548900
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 15V, 1.5A TO263; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.8V; ADJUSTABLE OUTPUT VOLTAGE MAX:5V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 15V, 1.5A TO263; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.8V; ADJUSTABLE OUTPUT VOLTAGE MAX:5V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 112548900
Product Name IC Chip
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details