STMicroelectronics, Inc. Voltage Regulator L7824CV

Description
LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 REGULATOR, 1.5A OUTPUT, THROUGH HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 REGULATOR, 1.5A OUTPUT, THROUGH HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16451952 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16451952
Voltage Regulator 16451952
LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 REGULATOR, 1.5A OUTPUT, THROUGH HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 REGULATOR, 1.5A OUTPUT, THROUGH HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, V Reg +24V, 7824, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics - 72K7190 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +24V, 7824, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
72K7190
Ic, V Reg +24V, 7824, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics 72K7190
IC, V REG +24V, 7824, TO-220-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG +24V, 7824, TO-220-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16451952 72K7190
Product Name Voltage Regulator Ic, V Reg +24V, 7824, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 33 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details