STMicroelectronics, Inc. Ldo, Fixed, 12V, 1.5A, -40 To 150Deg C; Output Type Stmicroelectronics L4940D2T12-TR

Description
LDO, FIXED, 12V, 1.5A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:17V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:500mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 12V, 1.5A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:17V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:500mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 12V, 1.5A, -40 To 150Deg C; Output Type Stmicroelectronics - 07AH6675 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 1.5A, -40 To 150Deg C; Output Type Stmicroelectronics
07AH6675
Ldo, Fixed, 12V, 1.5A, -40 To 150Deg C; Output Type Stmicroelectronics 07AH6675
LDO, FIXED, 12V, 1.5A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:17V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:500mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 12V, 1.5A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:17V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:500mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 169601542 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
169601542
Voltage Regulator 169601542
IC, LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 OUTPUT, 1.5 AMP, D2PAK, TO-263-3 (2 LEADS + TAB). FREE 2 YEAR RADWELL WARRANTY

IC, LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 OUTPUT, 1.5 AMP, D2PAK, TO-263-3 (2 LEADS + TAB). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 07AH6675 169601542
Product Name Ldo, Fixed, 12V, 1.5A, -40 To 150Deg C; Output Type Stmicroelectronics Voltage Regulator
Input Voltage ? to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details