STMicroelectronics, Inc. Voltage Regulator L78M15ABDT-TR

Description
FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, PDPAK-3/2 TO-252-3. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, PDPAK-3/2 TO-252-3. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 67177049 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
67177049
Voltage Regulator 67177049
FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, PDPAK-3/2 TO-252-3. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, PDPAK-3/2 TO-252-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Volt Reg, Fixed, 15V, 0.5A, 125Deg C; Output Type Stmicroelectronics - 51AC2021 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 15V, 0.5A, 125Deg C; Output Type Stmicroelectronics
51AC2021
Volt Reg, Fixed, 15V, 0.5A, 125Deg C; Output Type Stmicroelectronics 51AC2021
VOLT REG, FIXED, 15V, 0.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

VOLT REG, FIXED, 15V, 0.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 2Vdo, 0.5A, 15V, 4%, Dpak; Fixed Output Voltage Nom. Stmicroelectronics - 94W8528 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2Vdo, 0.5A, 15V, 4%, Dpak; Fixed Output Voltage Nom. Stmicroelectronics
94W8528
V Reg, 2Vdo, 0.5A, 15V, 4%, Dpak; Fixed Output Voltage Nom. Stmicroelectronics 94W8528
V REG, 2VDO, 0.5A, 15V, 4%, DPAK; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 2VDO, 0.5A, 15V, 4%, DPAK; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 67177049 51AC2021 94W8528
Product Name Voltage Regulator Volt Reg, Fixed, 15V, 0.5A, 125Deg C; Output Type Stmicroelectronics V Reg, 2Vdo, 0.5A, 15V, 4%, Dpak; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 23 to 35 volts 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details