STMicroelectronics, Inc. Voltage Regulator LD3985M33R

Description
(PRICE/EACH), V REG LDO LOW NOISE 3.3V, SOT-23-5; OUTPUT VOLTAGE FIXED:3.3V; NO. OF PINS:5; VOLTAGE REGULATOR CASE STYLE:SOT-23; OPERATING TEMPERATURE RANGE:-40C TO +125C; SVHC:NO SVHC (20-JUN-2011); BASE NUMBER:3985; INPUT VOLTAGE MAX:6V; ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/EACH), V REG LDO LOW NOISE 3.3V, SOT-23-5; OUTPUT VOLTAGE FIXED:3.3V; NO. OF PINS:5; VOLTAGE REGULATOR CASE STYLE:SOT-23; OPERATING TEMPERATURE RANGE:-40C TO +125C; SVHC:NO SVHC (20-JUN-2011); BASE NUMBER:3985; INPUT VOLTAGE MAX:6V; ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 49022136 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
49022136
Voltage Regulator 49022136
(PRICE/EACH), V REG LDO LOW NOISE 3.3V, SOT-23-5; OUTPUT VOLTAGE FIXED:3.3V; NO. OF PINS:5; VOLTAGE REGULATOR CASE STYLE:SOT-23; OPERATING TEMPERATURE RANGE:-40C TO +125C; SVHC:NO SVHC (20-JUN-2011); BASE NUMBER:3985; INPUT VOLTAGE MAX:6V; ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), V REG LDO LOW NOISE 3.3V, SOT-23-5; OUTPUT VOLTAGE FIXED:3.3V; NO. OF PINS:5; VOLTAGE REGULATOR CASE STYLE:SOT-23; OPERATING TEMPERATURE RANGE:-40C TO +125C; SVHC:NO SVHC (20-JUN-2011); BASE NUMBER:3985; INPUT VOLTAGE MAX:6V; ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 49022136
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details