IC, V REG, LINEAR, 12V; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:500mV; RoHS Compliant: Yes
IC, V REG, LINEAR, 12V; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A; DROPOUT VOLTAGE VDO:500MV; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH3262 | 47440597 |
| Product Name | Ic, V Reg, Linear, 12V; Output Type Texas Instruments | Voltage Regulator |
| Input Voltage | 0.0 to 26 volts |