IC, SW REG; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:1.285V; Output Voltage RoHS Compliant: Yes
(PRICE/TC), IC, SW REG; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:42V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:500MA; OUTPUT VOLTAGE MIN:1.285V; OUTPUT VOLTAGE ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 29AH6215 | 87966238 |
| Product Name | Ic, Sw Reg; Topology Texas Instruments | Power Regulator |
| Input Voltage | 4.5 to 42 volts |