OMEGA Engineering, Inc. Voltage Regulator DP606A-DC

Description
PANEL METER, 1/4 DIN, 21MM, 9-36VDC; NO. OF DIGITS / ALPHA:4; METER FUNCTION:PROCESS, RTD, THERMOCOUPLE; METER RANGE:-; DIGIT HEIGHT:21MM; PANEL CUTOUT HEIGHT:92MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:9VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL METER, 1/4 DIN, 21MM, 9-36VDC; NO. OF DIGITS / ALPHA:4; METER FUNCTION:PROCESS, RTD, THERMOCOUPLE; METER RANGE:-; DIGIT HEIGHT:21MM; PANEL CUTOUT HEIGHT:92MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:9VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 109107040 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
109107040
Voltage Regulator 109107040
PANEL METER, 1/4 DIN, 21MM, 9-36VDC; NO. OF DIGITS / ALPHA:4; METER FUNCTION:PROCESS, RTD, THERMOCOUPLE; METER RANGE:-; DIGIT HEIGHT:21MM; PANEL CUTOUT HEIGHT:92MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:9VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, 1/4 DIN, 21MM, 9-36VDC; NO. OF DIGITS / ALPHA:4; METER FUNCTION:PROCESS, RTD, THERMOCOUPLE; METER RANGE:-; DIGIT HEIGHT:21MM; PANEL CUTOUT HEIGHT:92MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:9VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 109107040
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details