STMicroelectronics, Inc. Voltage Regulator L9616

Description
CAN TRANSCEIVER, 1MBAUD, 5.5V, SOIC-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:1; NO. OF RX BUFFERS:1; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CAN TRANSCEIVER, 1MBAUD, 5.5V, SOIC-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:1; NO. OF RX BUFFERS:1; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 49021924 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
49021924
Voltage Regulator 49021924
CAN TRANSCEIVER, 1MBAUD, 5.5V, SOIC-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:1; NO. OF RX BUFFERS:1; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAN TRANSCEIVER, 1MBAUD, 5.5V, SOIC-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:1; NO. OF RX BUFFERS:1; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 49021924
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details