Texas Instruments Standard Linear and Logic Voltage Regulator LM317MDCY

Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, 4-SOT-223; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; NO. OF PINS:4PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, 4-SOT-223; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; NO. OF PINS:4PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16645377 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16645377
Voltage Regulator 16645377
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, 4-SOT-223; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; NO. OF PINS:4PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, 4-SOT-223; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; NO. OF PINS:4PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Ldo Reg, Adj, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments - 28AH3296 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, Adj, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments
28AH3296
Ic, Ldo Reg, Adj, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments 28AH3296
IC, LDO REG, ADJ, SOT-223-4; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

IC, LDO REG, ADJ, SOT-223-4; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16645377 28AH3296
Product Name Voltage Regulator Ic, Ldo Reg, Adj, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details