STMicroelectronics, Inc. Voltage Regulator L5973D013TR

Description
DC-DC SWITCHING BUCK (STEP DOWN) REGULATOR, ADJUSTABLE, 4V-36VIN, 1.235V-35VOUT, 2.5AOUT, HSOP-8. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DC-DC SWITCHING BUCK (STEP DOWN) REGULATOR, ADJUSTABLE, 4V-36VIN, 1.235V-35VOUT, 2.5AOUT, HSOP-8. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 21739459 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
21739459
Voltage Regulator 21739459
DC-DC SWITCHING BUCK (STEP DOWN) REGULATOR, ADJUSTABLE, 4V-36VIN, 1.235V-35VOUT, 2.5AOUT, HSOP-8. FREE 2 YEAR RADWELL WARRANTY

DC-DC SWITCHING BUCK (STEP DOWN) REGULATOR, ADJUSTABLE, 4V-36VIN, 1.235V-35VOUT, 2.5AOUT, HSOP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Step-Down Regulator, Hsop-8, Full Reel; Topology Stmicroelectronics - 56P8408 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Regulator, Hsop-8, Full Reel; Topology Stmicroelectronics
56P8408
Step-Down Regulator, Hsop-8, Full Reel; Topology Stmicroelectronics 56P8408
STEP-DOWN REGULATOR, HSOP-8, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2.5A; Output Voltage Max:35V RoHS Compliant: Yes

STEP-DOWN REGULATOR, HSOP-8, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2.5A; Output Voltage Max:35V RoHS Compliant: Yes

Supplier's Site Datasheet
Buck, 4-36V, 2.5A, 1.235-35V, 8Hsop; Topology Stmicroelectronics - 94W8511 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 4-36V, 2.5A, 1.235-35V, 8Hsop; Topology Stmicroelectronics
94W8511
Buck, 4-36V, 2.5A, 1.235-35V, 8Hsop; Topology Stmicroelectronics 94W8511
BUCK, 4-36V, 2.5A, 1.235-35V, 8HSOP; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2.5A; Output Voltage Min:1.235V; RoHS Compliant: Yes

BUCK, 4-36V, 2.5A, 1.235-35V, 8HSOP; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2.5A; Output Voltage Min:1.235V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 21739459 56P8408 94W8511
Product Name Voltage Regulator Step-Down Regulator, Hsop-8, Full Reel; Topology Stmicroelectronics Buck, 4-36V, 2.5A, 1.235-35V, 8Hsop; Topology Stmicroelectronics
Input Voltage 4 to 36 volts 4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details