STMicroelectronics, Inc. Ic, Linear Volt Regulator, 12V, D2-Pak-3; Fixed Output Voltage Nom. Stmicroelectronics L7812ACD2T-TR

Description
IC, LINEAR VOLT REGULATOR, 12V, D2-PAK-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators RoHS Compliant: Yes
Datasheet
Description
IC, LINEAR VOLT REGULATOR, 12V, D2-PAK-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Linear Volt Regulator, 12V, D2-Pak-3; Fixed Output Voltage Nom. Stmicroelectronics - 56P8847 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Volt Regulator, 12V, D2-Pak-3; Fixed Output Voltage Nom. Stmicroelectronics
56P8847
Ic, Linear Volt Regulator, 12V, D2-Pak-3; Fixed Output Voltage Nom. Stmicroelectronics 56P8847
IC, LINEAR VOLT REGULATOR, 12V, D2-PAK-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators RoHS Compliant: Yes

IC, LINEAR VOLT REGULATOR, 12V, D2-PAK-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators RoHS Compliant: Yes

Supplier's Site
Ic, Reg Ldo, 12V, 1A, D2Pak; Fixed Output Voltage Nom. Stmicroelectronics - 97M0879 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg Ldo, 12V, 1A, D2Pak; Fixed Output Voltage Nom. Stmicroelectronics
97M0879
Ic, Reg Ldo, 12V, 1A, D2Pak; Fixed Output Voltage Nom. Stmicroelectronics 97M0879
IC, REG LDO, 12V, 1A, D2PAK; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:1.5A; RoHS Compliant: Yes

IC, REG LDO, 12V, 1A, D2PAK; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:1.5A; RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Reg Ldo, 12V, 1A, D2Pak; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5632 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg Ldo, 12V, 1A, D2Pak; Fixed Output Voltage Nom. Stmicroelectronics
45Y5632
Ic, Reg Ldo, 12V, 1A, D2Pak; Fixed Output Voltage Nom. Stmicroelectronics 45Y5632
IC, REG LDO, 12V, 1A, D2PAK; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:1.5A; RoHS Compliant: Yes

IC, REG LDO, 12V, 1A, D2PAK; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:1.5A; RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 16451892 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16451892
Voltage Regulator 16451892
(PRICE/TC), IC, REG LDO, 12V, 1A, D2PAK; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:19V; INPUT VOLTAGE MAX:35V; PRODUCT RANGE:7812 VOLTAGE REGULATORS; OUTPUT CURRENT:1.5A; ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), IC, REG LDO, 12V, 1A, D2PAK; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:19V; INPUT VOLTAGE MAX:35V; PRODUCT RANGE:7812 VOLTAGE REGULATORS; OUTPUT CURRENT:1.5A; ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 56P8847 16451892
Product Name Ic, Linear Volt Regulator, 12V, D2-Pak-3; Fixed Output Voltage Nom. Stmicroelectronics Voltage Regulator
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details