LDO, ADJ, 5V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:13.8V; Output Current:800mA; Dropout RoHS Compliant: Yes
(PRICE/TC), LDO, ADJ, 5V, 0.1A, SOIC-8; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:13.8V; OUTPUT CURRENT:800MA; DROPOUT ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 74AH4750 | 49040785 |
| Product Name | Ldo, Adj, 5V, 0.1A, Soic-8; Output Type Texas Instruments | Voltage Regulator |
| Input Voltage | 2.6 to 15 volts |