IC, SWITCHING REG, 260KHZ, TO263-7; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:7Pins; Output Current:3A; Output Voltage Min:1.2V; RoHS Compliant: Yes
SWITCHING REGULATOR, LM2676 SERIES, VOLTAGE-MODE, 5.4A, 280KHZ SWITCHING FREQ-MAX, TO263-7, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH3192 | 47443398 |
| Product Name | Ic, Switching Reg, 260Khz, To263-7; Topology Texas Instruments | Voltage Regulator |
| Input Voltage | 8 to 40 volts |