Texas Instruments Standard Linear and Logic Power Regulator LM2575N-5.0/NOPB

Description
DISCONTINUED BY MANUFACTURER, STEP-DOWN REGULATOR, 16-DIP, INPUT VOLTAGE MIN 4/MAX 40VDC, IC CASE DIP, 6-PINS, OUTPUT CURRENT 1A, SWITCHING FREQUENCY 52KHZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STEP-DOWN REGULATOR, 16-DIP, INPUT VOLTAGE MIN 4/MAX 40VDC, IC CASE DIP, 6-PINS, OUTPUT CURRENT 1A, SWITCHING FREQUENCY 52KHZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Regulator - 47439759 - Radwell International
Willingboro, NJ, United States
Power Regulator
47439759
Power Regulator 47439759
DISCONTINUED BY MANUFACTURER, STEP-DOWN REGULATOR, 16-DIP, INPUT VOLTAGE MIN 4/MAX 40VDC, IC CASE DIP, 6-PINS, OUTPUT CURRENT 1A, SWITCHING FREQUENCY 52KHZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STEP-DOWN REGULATOR, 16-DIP, INPUT VOLTAGE MIN 4/MAX 40VDC, IC CASE DIP, 6-PINS, OUTPUT CURRENT 1A, SWITCHING FREQUENCY 52KHZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dc/dc Conv, Buck, 52Khz, Dip-16; Topology Texas Instruments - 29AH6228 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 52Khz, Dip-16; Topology Texas Instruments
29AH6228
Dc/dc Conv, Buck, 52Khz, Dip-16; Topology Texas Instruments 29AH6228
DC/DC CONV, BUCK, 52KHZ, DIP-16; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:DIP; No. of Pins:16Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz; RoHS Compliant: Yes

DC/DC CONV, BUCK, 52KHZ, DIP-16; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:DIP; No. of Pins:16Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47439759 29AH6228
Product Name Power Regulator Dc/dc Conv, Buck, 52Khz, Dip-16; Topology Texas Instruments
Frequency 52kHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details