FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-220FP. FREE 2 YEAR RADWELL WARRANTY
IC, V REG +5.0V, 7805, TO-220FP-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 16451844 | 72K7183 |
| Product Name | Voltage Regulator | Ic, V Reg +5.0V, 7805, To-220Fp-3; Fixed Output Voltage Nom. Stmicroelectronics |
| Input Voltage | 10 to 35 volts |