STMicroelectronics, Inc. Ldo, Fixed, 1.2V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics LD1117S12TR

Description
LDO, FIXED, 1.2V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.2V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.2V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics - 58M7942 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics
58M7942
Ldo, Fixed, 1.2V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics 58M7942
LDO, FIXED, 1.2V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 1.2V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 1.2V, 0.8A, Sot-223-3, Full Reel; Output Type Stmicroelectronics - 56P7756 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.2V, 0.8A, Sot-223-3, Full Reel; Output Type Stmicroelectronics
56P7756
Ldo Voltage Regulator, 1.2V, 0.8A, Sot-223-3, Full Reel; Output Type Stmicroelectronics 56P7756
LDO VOLTAGE REGULATOR, 1.2V, 0.8A, SOT-223-3, FULL REEL; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.2V, 0.8A, SOT-223-3, FULL REEL; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 1Vdo, 0.8A, 1.2V, 5%, 3Sot223; Output Type Stmicroelectronics - 04X6347 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1Vdo, 0.8A, 1.2V, 5%, 3Sot223; Output Type Stmicroelectronics
04X6347
V Reg, 1Vdo, 0.8A, 1.2V, 5%, 3Sot223; Output Type Stmicroelectronics 04X6347
V REG, 1VDO, 0.8A, 1.2V, 5%, 3SOT223; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes

V REG, 1VDO, 0.8A, 1.2V, 5%, 3SOT223; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 16447328 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16447328
Voltage Regulator 16447328
FIXED LDO VOLTAGE REGULATOR, 1.4V TO 15V, 1.1V DROPOUT, 1.2VOUT, 800MAOUT, SOT-223-3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FIXED LDO VOLTAGE REGULATOR, 1.4V TO 15V, 1.1V DROPOUT, 1.2VOUT, 800MAOUT, SOT-223-3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 58M7942 04X6347 16447328
Product Name Ldo, Fixed, 1.2V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics V Reg, 1Vdo, 0.8A, 1.2V, 5%, 3Sot223; Output Type Stmicroelectronics Voltage Regulator
Input Voltage 1.4 to 15 volts 1.4 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details