Texas Instruments Standard Linear and Logic LDO Voltage Regulators LM2937ET-10/NOPB

Description
LDO Voltage Regulators 500 mA LDO Reg
Datasheet
Description
LDO Voltage Regulators 500 mA LDO Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2937ET-10/NOPB
LDO Voltage Regulators LM2937ET-10/NOPB
LDO Voltage Regulators 500 mA LDO Reg

LDO Voltage Regulators 500 mA LDO Reg

Buy Now Datasheet
Ic, Reg, Ldo, 10V, 500Ma, To220; Output Type Texas Instruments - 26AJ7235 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg, Ldo, 10V, 500Ma, To220; Output Type Texas Instruments
26AJ7235
Ic, Reg, Ldo, 10V, 500Ma, To220; Output Type Texas Instruments 26AJ7235
IC, REG, LDO, 10V, 500MA, TO220; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

IC, REG, LDO, 10V, 500MA, TO220; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 47440521 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47440521
Voltage Regulator 47440521
FIXED POSITIVE LDO REGULATOR, 10V, 1V DROPOUT, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE LDO REGULATOR, 10V, 1V DROPOUT, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number LM2937ET-10/NOPB 26AJ7235 47440521
Product Name LDO Voltage Regulators Ic, Reg, Ldo, 10V, 500Ma, To220; Output Type Texas Instruments Voltage Regulator
Input Voltage 0.0 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details