STMicroelectronics, Inc. Voltage Regulator L7815CT

Description
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, TO-3 2 PIN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, TO-3 2 PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator 15V TO-3-3 from STMicroelectronics is designed to provide a fixed output voltage of 15V with a maximum output current of 1.5A. It operates with an input voltage range of 23V to 35V, making it suitable for various applications requiring stable voltage regulation. The device features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliability and safety during operation. The regulator is housed in a TO-3 package and is RoHS compliant, which is important for environmentally conscious designs. This product is part of the L78xx series, known for its robustness and versatility in local on-card regulation.

Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator 15V TO-3-3 from STMicroelectronics is designed to provide a fixed output voltage of 15V with a maximum output current of 1.5A. It operates with an input voltage range of 23V to 35V, making it suitable for various applications requiring stable voltage regulation. The device features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliability and safety during operation. The regulator is housed in a TO-3 package and is RoHS compliant, which is important for environmentally conscious designs. This product is part of the L78xx series, known for its robustness and versatility in local on-card regulation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16451928 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16451928
Voltage Regulator 16451928
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, TO-3 2 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, TO-3 2 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear Voltage Regulator 15V To-3-3; Output Type Stmicroelectronics - 89K1399 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator 15V To-3-3; Output Type Stmicroelectronics
89K1399
Linear Voltage Regulator 15V To-3-3; Output Type Stmicroelectronics 89K1399
LINEAR VOLTAGE REGULATOR 15V TO-3-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR 15V TO-3-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16451928 89K1399
Product Name Voltage Regulator Linear Voltage Regulator 15V To-3-3; Output Type Stmicroelectronics
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details