STMicroelectronics, Inc. Linear Voltage Regulator; Output Type Stmicroelectronics L7805CD2T-TR

Description
LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes
Description
LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator; Output Type Stmicroelectronics - 95M4314 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator; Output Type Stmicroelectronics
95M4314
Linear Voltage Regulator; Output Type Stmicroelectronics 95M4314
LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site
V Reg, 2Vdo, 1.5A, 5V, 4%, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics - 04X6413 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2Vdo, 1.5A, 5V, 4%, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics
04X6413
V Reg, 2Vdo, 1.5A, 5V, 4%, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics 04X6413
V REG, 2VDO, 1.5A, 5V, 4%, 3D2PAK; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 2VDO, 1.5A, 5V, 4%, 3D2PAK; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 16451840 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16451840
Voltage Regulator 16451840
LINEAR VOLTAGE REGULATOR, FIXED OUTPUT VOLTAGE NOM.:5V, INPUT VOLTAGE MIN:10V, INPUT VOLTAGE MAX:35V, 7805 VOLTAGE REGULATORS, OUTPUT CURRENT:1.5 AMP, ROHS COMPLIANT:YES. FREE 2 YEAR RADWELL WARRANTY

LINEAR VOLTAGE REGULATOR, FIXED OUTPUT VOLTAGE NOM.:5V, INPUT VOLTAGE MIN:10V, INPUT VOLTAGE MAX:35V, 7805 VOLTAGE REGULATORS, OUTPUT CURRENT:1.5 AMP, ROHS COMPLIANT:YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 95M4314 04X6413 16451840
Product Name Linear Voltage Regulator; Output Type Stmicroelectronics V Reg, 2Vdo, 1.5A, 5V, 4%, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics Voltage Regulator
Input Voltage 10 to 35 volts 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details