ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1.5ARoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 58K8936 | 16125788 |
| Product Name | Adjustable Linear Regulator, 1.2V To 37V, To-220; Fixed Output Voltage Nom. Onsemi | Voltage Regulator |
| Input Voltage | 4.2 to 40 volts |