STMicroelectronics, Inc. Dc/dc Conv, Buck, 115Khz, 150Deg C; Topology Stmicroelectronics L4960

Description
DC/DC CONV, BUCK, 115KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:46V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HEPTAWATT; No. of Pins:7Pins; Output Current:2.5A; Output Voltage Min:5.1VRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 115KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:46V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HEPTAWATT; No. of Pins:7Pins; Output Current:2.5A; Output Voltage Min:5.1VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 115Khz, 150Deg C; Topology Stmicroelectronics - 05M6673 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 115Khz, 150Deg C; Topology Stmicroelectronics
05M6673
Dc/dc Conv, Buck, 115Khz, 150Deg C; Topology Stmicroelectronics 05M6673
DC/DC CONV, BUCK, 115KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:46V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HEPTAWATT; No. of Pins:7Pins; Output Current:2.5A; Output Voltage Min:5.1VRoHS Compliant: Yes

DC/DC CONV, BUCK, 115KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:46V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HEPTAWATT; No. of Pins:7Pins; Output Current:2.5A; Output Voltage Min:5.1VRoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 38984114 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
38984114
Voltage Regulator 38984114
DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, 2.5A, 150KHZ BIPOLAR, VOLTAGE MIN:9V-MAX:46V, 1 OUTPUTS, DC / DC CONVERTER, HEPTAWATT 7PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, 2.5A, 150KHZ BIPOLAR, VOLTAGE MIN:9V-MAX:46V, 1 OUTPUTS, DC / DC CONVERTER, HEPTAWATT 7PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 05M6673 38984114
Product Name Dc/dc Conv, Buck, 115Khz, 150Deg C; Topology Stmicroelectronics Voltage Regulator
Input Voltage 9 to 46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details