OMEGA Engineering, Inc. Voltage Regulator DP41-TC

Description
THERMOCOUPLE INDICATOR, 115VAC; NO. OF DIGITS / ALPHA:6; METER FUNCTION:THERMOCOUPL E; METER RANGE:-; DIGIT HEIGHT:0.54; PANEL CUTOUT HEIGHT:45MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:115V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE INDICATOR, 115VAC; NO. OF DIGITS / ALPHA:6; METER FUNCTION:THERMOCOUPL E; METER RANGE:-; DIGIT HEIGHT:0.54; PANEL CUTOUT HEIGHT:45MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:115V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 201604 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
201604
Voltage Regulator 201604
THERMOCOUPLE INDICATOR, 115VAC; NO. OF DIGITS / ALPHA:6; METER FUNCTION:THERMOCOUPL E; METER RANGE:-; DIGIT HEIGHT:0.54; PANEL CUTOUT HEIGHT:45MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:115V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE INDICATOR, 115VAC; NO. OF DIGITS / ALPHA:6; METER FUNCTION:THERMOCOUPLE; METER RANGE:-; DIGIT HEIGHT:0.54; PANEL CUTOUT HEIGHT:45MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:115V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 201604
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details