Advantech Voltage Regulator BB-485OP

Description
OPTICALLY ISOLATED RS-422/485 REPEATER, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-422 / RS-485, NO. OF OUTPUT CHANNELS:-, ACCURACY %:-, SUPPLY VOLTAGE MIN:96VAC, SUPPLY VOLTAGE MAX:264VAC, POWER CONSUMPTION:1W. FREE 2 YEAR RADWELL WARRANTY
Description
OPTICALLY ISOLATED RS-422/485 REPEATER, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-422 / RS-485, NO. OF OUTPUT CHANNELS:-, ACCURACY %:-, SUPPLY VOLTAGE MIN:96VAC, SUPPLY VOLTAGE MAX:264VAC, POWER CONSUMPTION:1W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 122072883 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
122072883
Voltage Regulator 122072883
OPTICALLY ISOLATED RS-422/485 REPEATER, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-422 / RS-485, NO. OF OUTPUT CHANNELS:-, ACCURACY %:-, SUPPLY VOLTAGE MIN:96VAC, SUPPLY VOLTAGE MAX:264VAC, POWER CONSUMPTION:1W. FREE 2 YEAR RADWELL WARRANTY

OPTICALLY ISOLATED RS-422/485 REPEATER, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-422 / RS-485, NO. OF OUTPUT CHANNELS:-, ACCURACY %:-, SUPPLY VOLTAGE MIN:96VAC, SUPPLY VOLTAGE MAX:264VAC, POWER CONSUMPTION:1W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 122072883
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details