SWITCHING REGULATOR, VOLTAGE-MODE, 5.4A, 280KHZ SWITCHING FREQ-MAX, TO-263 7 PIN. FREE 2 YEAR RADWELL WARRANTY
IC, DC/DC CONVERTER, 3A; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:7Pins; Output Current:3A; Output Voltage Nom.:12V; Switching Frequency:260kHz; Operating RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 47450181 | 28AH3193 |
| Product Name | Voltage Regulator | Ic, Dc/dc Converter, 3A; Topology Texas Instruments |
| Frequency | 260kHz |