STMicroelectronics, Inc. Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics L4978

Description
DC/DC CONV, BUCK, 300KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:3.3V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 300KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics - 25M9042 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics
25M9042
Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics 25M9042
DC/DC CONV, BUCK, 300KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:3.3V RoHS Compliant: Yes

DC/DC CONV, BUCK, 300KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 26337765 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
26337765
Voltage Regulator 26337765
SWITCHING REGULATOR, VOLTAGE-MODE, 3.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 3.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 25M9042 26337765
Product Name Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics Voltage Regulator
Input Voltage 8 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details