Texas Instruments Standard Linear and Logic Voltage Regulator LM2940S-12/NOPB

Description
IC, REG, LDO, 12V, 1A, TO263; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A; DROPOUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, REG, LDO, 12V, 1A, TO263; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A; DROPOUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 47434919 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47434919
Voltage Regulator 47434919
IC, REG, LDO, 12V, 1A, TO263; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A; DROPOUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, REG, LDO, 12V, 1A, TO263; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A; DROPOUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Reg, Ldo, 12V, 1A, To263; Output Type Texas Instruments - 33AH4137 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg, Ldo, 12V, 1A, To263; Output Type Texas Instruments
33AH4137
Ic, Reg, Ldo, 12V, 1A, To263; Output Type Texas Instruments 33AH4137
IC, REG, LDO, 12V, 1A, TO263; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

IC, REG, LDO, 12V, 1A, TO263; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47434919 33AH4137
Product Name Voltage Regulator Ic, Reg, Ldo, 12V, 1A, To263; Output Type Texas Instruments
Input Voltage 0.0 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details