STMicroelectronics, Inc. Ic, Volt Reg, 1.2V-37V, Dpak-3; Fixed Output Voltage Nom. Stmicroelectronics LM317D2T-TR

Description
IC, VOLT REG, 1.2V-37V, DPAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:2.2A; Output RoHS Compliant: Yes
Datasheet
Description
IC, VOLT REG, 1.2V-37V, DPAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:2.2A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Volt Reg, 1.2V-37V, Dpak-3; Fixed Output Voltage Nom. Stmicroelectronics - 95M9031 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt Reg, 1.2V-37V, Dpak-3; Fixed Output Voltage Nom. Stmicroelectronics
95M9031
Ic, Volt Reg, 1.2V-37V, Dpak-3; Fixed Output Voltage Nom. Stmicroelectronics 95M9031
IC, VOLT REG, 1.2V-37V, DPAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:2.2A; Output RoHS Compliant: Yes

IC, VOLT REG, 1.2V-37V, DPAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:2.2A; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Volt Reg, 1.2V-37V, Dpak-3; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5408 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt Reg, 1.2V-37V, Dpak-3; Fixed Output Voltage Nom. Stmicroelectronics
45Y5408
Ic, Volt Reg, 1.2V-37V, Dpak-3; Fixed Output Voltage Nom. Stmicroelectronics 45Y5408
IC, VOLT REG, 1.2V-37V, DPAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:2.2A; Output RoHS Compliant: Yes

IC, VOLT REG, 1.2V-37V, DPAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:2.2A; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 16462179 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16462179
Voltage Regulator 16462179
ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 95M9031 16462179
Product Name Ic, Volt Reg, 1.2V-37V, Dpak-3; Fixed Output Voltage Nom. Stmicroelectronics Voltage Regulator
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details