DC/DC CONV, BUCK, 52KHZ, DIP-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:1.23V; OutputRoHS Compliant: Yes
SWITCHING REGULATOR, VOLTAGE-MODE, 1.8A, 63KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH3112 | 47439651 |
| Product Name | Dc/dc Conv, Buck, 52Khz, Dip-8; Topology Texas Instruments | Voltage Regulator |
| Input Voltage | 4 to 60 volts |