Texas Instruments Standard Linear and Logic Voltage Regulator LM117H

Description
IC, ADJUSTABLE VOLTAGE REG, 37V, TO-3; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:4.2V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; OUTPUT CURRENT:500MA; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, ADJUSTABLE VOLTAGE REG, 37V, TO-3; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:4.2V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; OUTPUT CURRENT:500MA; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 47439172 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47439172
Voltage Regulator 47439172
IC, ADJUSTABLE VOLTAGE REG, 37V, TO-3; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:4.2V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; OUTPUT CURRENT:500MA; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, ADJUSTABLE VOLTAGE REG, 37V, TO-3; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:4.2V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; OUTPUT CURRENT:500MA; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Adjustable Voltage Reg, 37V, To-3; Fixed Output Voltage Nom. Texas Instruments - 29AH6199 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adjustable Voltage Reg, 37V, To-3; Fixed Output Voltage Nom. Texas Instruments
29AH6199
Ic, Adjustable Voltage Reg, 37V, To-3; Fixed Output Voltage Nom. Texas Instruments 29AH6199
IC, ADJUSTABLE VOLTAGE REG, 37V, TO-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

IC, ADJUSTABLE VOLTAGE REG, 37V, TO-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47439172 29AH6199
Product Name Voltage Regulator Ic, Adjustable Voltage Reg, 37V, To-3; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 4.2 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details