STMicroelectronics, Inc. Linear Voltage Regulator, 5V, To-3-3; Output Type Stmicroelectronics L7805CT

Description
LINEAR VOLTAGE REGULATOR, 5V, TO-3-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 5V, TO-3-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 5V, To-3-3; Output Type Stmicroelectronics - 89K1381 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 5V, To-3-3; Output Type Stmicroelectronics
89K1381
Linear Voltage Regulator, 5V, To-3-3; Output Type Stmicroelectronics 89K1381
LINEAR VOLTAGE REGULATOR, 5V, TO-3-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 5V, TO-3-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 16451848 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16451848
Voltage Regulator 16451848
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, TO-3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, TO-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 89K1381 16451848
Product Name Linear Voltage Regulator, 5V, To-3-3; Output Type Stmicroelectronics Voltage Regulator
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details