STMicroelectronics, Inc. Voltage Regulator LD1085V

Description
VOLTAGE REGULATOR, 1.25/28V, 1085, TO-220-3, OUTPUT TYPE:FIXED, ADJUSTABLE, INPUT VOLTAGE MIN:4.25V, INPUT VOLTAGE MAX:30V, ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V, ADJUSTABLE OUTPUT VOLTAGE MAX:4.25V OUTPUT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
VOLTAGE REGULATOR, 1.25/28V, 1085, TO-220-3, OUTPUT TYPE:FIXED, ADJUSTABLE, INPUT VOLTAGE MIN:4.25V, INPUT VOLTAGE MAX:30V, ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V, ADJUSTABLE OUTPUT VOLTAGE MAX:4.25V OUTPUT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16447256 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16447256
Voltage Regulator 16447256
VOLTAGE REGULATOR, 1.25/28V, 1085, TO-220-3, OUTPUT TYPE:FIXED, ADJUSTABLE, INPUT VOLTAGE MIN:4.25V, INPUT VOLTAGE MAX:30V, ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V, ADJUSTABLE OUTPUT VOLTAGE MAX:4.25V OUTPUT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE REGULATOR, 1.25/28V, 1085, TO-220-3, OUTPUT TYPE:FIXED, ADJUSTABLE, INPUT VOLTAGE MIN:4.25V, INPUT VOLTAGE MAX:30V, ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V, ADJUSTABLE OUTPUT VOLTAGE MAX:4.25V OUTPUT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
V Reg Adj 1.25/28V, 1085, To-220-3; Output Type Stmicroelectronics - 72K5975 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Adj 1.25/28V, 1085, To-220-3; Output Type Stmicroelectronics
72K5975
V Reg Adj 1.25/28V, 1085, To-220-3; Output Type Stmicroelectronics 72K5975
V REG ADJ 1.25/28V, 1085, TO-220-3; Output Type:Fixed, Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:4.25V; Output RoHS Compliant: Yes

V REG ADJ 1.25/28V, 1085, TO-220-3; Output Type:Fixed, Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:4.25V; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16447256 72K5975
Product Name Voltage Regulator V Reg Adj 1.25/28V, 1085, To-220-3; Output Type Stmicroelectronics
Input Voltage 4.25 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details