Texas Instruments Standard Linear and Logic Voltage Regulator LM2940CS-5.0/NOPB

Description
FIXED LDO VOLTAGE REGULATOR, 0V TO 26V, 500MV DROPOUT, 5VOUT, 1AOUT, TO-263-3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED LDO VOLTAGE REGULATOR, 0V TO 26V, 500MV DROPOUT, 5VOUT, 1AOUT, TO-263-3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 47440609 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47440609
Voltage Regulator 47440609
FIXED LDO VOLTAGE REGULATOR, 0V TO 26V, 500MV DROPOUT, 5VOUT, 1AOUT, TO-263-3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FIXED LDO VOLTAGE REGULATOR, 0V TO 26V, 500MV DROPOUT, 5VOUT, 1AOUT, TO-263-3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ldo, Fixed, 5V, 1A, 0 To 125Deg C; Output Type Texas Instruments - 17AH9130 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1A, 0 To 125Deg C; Output Type Texas Instruments
17AH9130
Ldo, Fixed, 5V, 1A, 0 To 125Deg C; Output Type Texas Instruments 17AH9130
LDO, FIXED, 5V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 5V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47440609 17AH9130
Product Name Voltage Regulator Ldo, Fixed, 5V, 1A, 0 To 125Deg C; Output Type Texas Instruments
Input Voltage 0.0 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details