Texas Instruments Standard Linear and Logic Ic, Reg, Ldo, -3 ~ -24V, 1A, To263; Output Type Texas Instruments LM2991S/NOPB

Description
IC, REG, LDO, -3 ~ -24V, 1A, TO263; Output Type:Adjustable; Input Voltage Min:-26V; Input Voltage Max:300mV; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-3V; Adjustable Output Voltage Max:-24V; Output Current:1A; RoHS Compliant: Yes
Description
IC, REG, LDO, -3 ~ -24V, 1A, TO263; Output Type:Adjustable; Input Voltage Min:-26V; Input Voltage Max:300mV; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-3V; Adjustable Output Voltage Max:-24V; Output Current:1A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Reg, Ldo, -3 ~ -24V, 1A, To263; Output Type Texas Instruments - 31AH1981 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg, Ldo, -3 ~ -24V, 1A, To263; Output Type Texas Instruments
31AH1981
Ic, Reg, Ldo, -3 ~ -24V, 1A, To263; Output Type Texas Instruments 31AH1981
IC, REG, LDO, -3 ~ -24V, 1A, TO263; Output Type:Adjustable; Input Voltage Min:-26V; Input Voltage Max:300mV; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-3V; Adjustable Output Voltage Max:-24V; Output Current:1A; RoHS Compliant: Yes

IC, REG, LDO, -3 ~ -24V, 1A, TO263; Output Type:Adjustable; Input Voltage Min:-26V; Input Voltage Max:300mV; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-3V; Adjustable Output Voltage Max:-24V; Output Current:1A; RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 47435031 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47435031
Voltage Regulator 47435031
ADJUSTABLE NEGATIVE LDO REGULATOR, 3V MIN, 24V MAX, 1V DROPOUT, BIPOLAR, TO-263-5. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE NEGATIVE LDO REGULATOR, 3V MIN, 24V MAX, 1V DROPOUT, BIPOLAR, TO-263-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 31AH1981 47435031
Product Name Ic, Reg, Ldo, -3 ~ -24V, 1A, To263; Output Type Texas Instruments Voltage Regulator
Input Voltage -26 to 0.3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details