STMicroelectronics, Inc. Voltage Regulator L4978D

Description
SWITCHING REGULATOR, VOLTAGE-MODE, 3.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, SO-16. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SWITCHING REGULATOR, VOLTAGE-MODE, 3.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, SO-16. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 20900305 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
20900305
Voltage Regulator 20900305
SWITCHING REGULATOR, VOLTAGE-MODE, 3.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, SO-16. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 3.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, SO-16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics - 25M9043 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics
25M9043
Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics 25M9043
DC/DC CONV, BUCK, 300KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:16Pins; Output Current:2A; Output Voltage Min:3.3V RoHS Compliant: Yes

DC/DC CONV, BUCK, 300KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:16Pins; Output Current:2A; Output Voltage Min:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 20900305 25M9043
Product Name Voltage Regulator Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics
Input Voltage 8 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details