Texas Instruments Standard Linear and Logic Power Regulator LM2575HVS-ADJ/NOPB

Description
DC/DC CONV, BUCK, 52KHZ, TO-263-5; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.23V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DC/DC CONV, BUCK, 52KHZ, TO-263-5; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.23V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Regulator - 47439719 - Radwell International
Willingboro, NJ, United States
Power Regulator
47439719
Power Regulator 47439719
DC/DC CONV, BUCK, 52KHZ, TO-263-5; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.23V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC/DC CONV, BUCK, 52KHZ, TO-263-5; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.23V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dc/dc Conv, Buck, 52Khz, To-263-5; Topology Texas Instruments - 28AH3114 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 52Khz, To-263-5; Topology Texas Instruments
28AH3114
Dc/dc Conv, Buck, 52Khz, To-263-5; Topology Texas Instruments 28AH3114
DC/DC CONV, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes

DC/DC CONV, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47439719 28AH3114
Product Name Power Regulator Dc/dc Conv, Buck, 52Khz, To-263-5; Topology Texas Instruments
Input Voltage 4 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details