STEP-DOWN REGULATOR, TO-263-7; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:8V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:5A; SWITCHING FREQUENCY:260KHZ; PACKAGING:CUT TAPE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DC/DC CONVERTER ROHS COMPLIANT: YES
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 47450309 | 32AK8973 |
| Product Name | Power Regulator | Dc/dc Converter Rohs Compliant Texas Instruments |