STMicroelectronics, Inc. Dc/dc Conv, Buck, 275Khz, 150Deg C; Topology Stmicroelectronics L5972D

Description
DC/DC CONV, BUCK, 275KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.235V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 275KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.235V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 275Khz, 150Deg C; Topology Stmicroelectronics - 24M1661 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 275Khz, 150Deg C; Topology Stmicroelectronics
24M1661
Dc/dc Conv, Buck, 275Khz, 150Deg C; Topology Stmicroelectronics 24M1661
DC/DC CONV, BUCK, 275KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.235V RoHS Compliant: Yes

DC/DC CONV, BUCK, 275KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.235V RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 26054110 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
26054110
Voltage Regulator 26054110
SWITCHING REGULATOR, VOLTAGE-MODE, BUCK (STEP DOWN), 4.4-36V INPUT VOLTAGE, 1 OUTPUT, 2 AMP OUTPUT, 1.235-35V OUTPUT, 275 KHZ, SOIC CASE, 8-PIN. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, BUCK (STEP DOWN), 4.4-36V INPUT VOLTAGE, 1 OUTPUT, 2 AMP OUTPUT, 1.235-35V OUTPUT, 275 KHZ, SOIC CASE, 8-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 24M1661 26054110
Product Name Dc/dc Conv, Buck, 275Khz, 150Deg C; Topology Stmicroelectronics Voltage Regulator
Input Voltage 4.4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details