Texas Instruments Standard Linear and Logic Voltage Regulator LM2675M-5.0/NOPB

Description
SWITCHING REGULATOR, VOLTAGE-MODE, 2.2A, 260KHZ SWITCHING FREQ-MAX, DMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHING REGULATOR, VOLTAGE-MODE, 2.2A, 260KHZ SWITCHING FREQ-MAX, DMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 47450149 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47450149
Voltage Regulator 47450149
SWITCHING REGULATOR, VOLTAGE-MODE, 2.2A, 260KHZ SWITCHING FREQ-MAX, DMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 2.2A, 260KHZ SWITCHING FREQ-MAX, DMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Step-Down Regulator, Soic-8; Topology Texas Instruments - 29AH6253 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Down Regulator, Soic-8; Topology Texas Instruments
29AH6253
Ic, Step-Down Regulator, Soic-8; Topology Texas Instruments 29AH6253
IC, STEP-DOWN REGULATOR, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:40V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:260kHz; RoHS Compliant: Yes

IC, STEP-DOWN REGULATOR, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:40V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:260kHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47450149 29AH6253
Product Name Voltage Regulator Ic, Step-Down Regulator, Soic-8; Topology Texas Instruments
Frequency 260kHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details