STMicroelectronics, Inc. Ic, V Reg +5.0V, D2Pak-3, 7805; Fixed Output Voltage Nom. Stmicroelectronics L7805ABD2T-TR

Description
IC, V REG +5.0V, D2PAK-3, 7805; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1.5A;RoHS Compliant: Yes
Datasheet
Description
IC, V REG +5.0V, D2PAK-3, 7805; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1.5A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +5.0V, D2Pak-3, 7805; Fixed Output Voltage Nom. Stmicroelectronics - 59M7514 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +5.0V, D2Pak-3, 7805; Fixed Output Voltage Nom. Stmicroelectronics
59M7514
Ic, V Reg +5.0V, D2Pak-3, 7805; Fixed Output Voltage Nom. Stmicroelectronics 59M7514
IC, V REG +5.0V, D2PAK-3, 7805; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1.5A;RoHS Compliant: Yes

IC, V REG +5.0V, D2PAK-3, 7805; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1.5A;RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 2Vdo, 1.5A, 5V, 2%, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics - 04X6411 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2Vdo, 1.5A, 5V, 2%, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics
04X6411
V Reg, 2Vdo, 1.5A, 5V, 2%, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics 04X6411
V REG, 2VDO, 1.5A, 5V, 2%, 3D2PAK; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 2VDO, 1.5A, 5V, 2%, 3D2PAK; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 16451816 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16451816
Voltage Regulator 16451816
FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, D2PAK-3/2. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, D2PAK-3/2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 59M7514 16451816
Product Name Ic, V Reg +5.0V, D2Pak-3, 7805; Fixed Output Voltage Nom. Stmicroelectronics Voltage Regulator
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details