Texas Instruments Standard Linear and Logic Adjustable Linear Regulator, 1.2V To 37V; Msl Texas Instruments LM317MDT/NOPB

Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Linear Regulator, 1.2V To 37V; Msl Texas Instruments - 29AH6289 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Linear Regulator, 1.2V To 37V; Msl Texas Instruments
29AH6289
Adjustable Linear Regulator, 1.2V To 37V; Msl Texas Instruments 29AH6289
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 47435155 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47435155
Voltage Regulator 47435155
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V; MSL:MSL 2 - 1 YEAR; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V; MSL:MSL 2 - 1 YEAR; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 29AH6289 47435155
Product Name Adjustable Linear Regulator, 1.2V To 37V; Msl Texas Instruments Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details