STMicroelectronics, Inc. Ic, V Reg, 5V; Fixed Output Voltage Nom. Stmicroelectronics L7805ABV

Description
IC, V REG, 5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet
Description
IC, V REG, 5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, 5V; Fixed Output Voltage Nom. Stmicroelectronics - 34X0689 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, 5V; Fixed Output Voltage Nom. Stmicroelectronics
34X0689
Ic, V Reg, 5V; Fixed Output Voltage Nom. Stmicroelectronics 34X0689
IC, V REG, 5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1.5A; Output RoHS Compliant: Yes

IC, V REG, 5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 16451824 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16451824
Voltage Regulator 16451824
FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 34X0689 16451824
Product Name Ic, V Reg, 5V; Fixed Output Voltage Nom. Stmicroelectronics Voltage Regulator
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details