LDO Voltage Regulators 1.5 A adjustable and fixed low drop positive voltage regulator
LDO, FIXED, 1.8V, 1.5A, TO-220-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:30V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; NO. OF PINS:3PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LDO, FIXED, 1.8V, 1.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220; MSL:-RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators | Voltage Regulators |
| Product Number | LD1086V33-DG | 88215590 | 45AC7194 |
| Product Name | LDO Voltage Regulators | Voltage Regulator | Ldo, Fixed, 1.8V, 1.5A, To-220-3; Output Type Stmicroelectronics |
| Input Voltage | ? to 30 volts |