STMicroelectronics, Inc. V Reg 0.5A +5.0V, 78M05, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics L78M05ABV

Description
V REG 0.5A +5.0V, 78M05, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
V REG 0.5A +5.0V, 78M05, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg 0.5A +5.0V, 78M05, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics - 72K6014 - Newark, An Avnet Company
Chicago, IL, United States
V Reg 0.5A +5.0V, 78M05, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
72K6014
V Reg 0.5A +5.0V, 78M05, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics 72K6014
V REG 0.5A +5.0V, 78M05, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

V REG 0.5A +5.0V, 78M05, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 16452072 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16452072
Voltage Regulator 16452072
V REG 0.5A +5.0V, 78M05, TO-220-3; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:35V; PRODUCT RANGE:7805 VOLTAGE REGULATORS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

V REG 0.5A +5.0V, 78M05, TO-220-3; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:35V; PRODUCT RANGE:7805 VOLTAGE REGULATORS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 72K6014 16452072
Product Name V Reg 0.5A +5.0V, 78M05, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics Voltage Regulator
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details