IC, V REG, LINEAR, ADJ; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output Type:Adjustable; RoHS Compliant: Yes
ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, ROHS COMPLIANT, TO-263, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 33AH4156 | 47435163 |
| Product Name | Ic, V Reg, Linear, Adj; Fixed Output Voltage Nom. Texas Instruments | Voltage Regulator |
| Input Voltage | 4.2 to 40 volts |