REGULATOR, 1.5A, 1.25-37V ADJ, 4SOT223; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:LM317 Family; Output RoHS Compliant: Yes
LINEAR VOLTAGE REGULATOR IC, POSITIVE, ADJUSTABLE, 1 OUTPUT, 1.5A, SOT-223-4, L3 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 29AH1116 | 16793953 |
| Product Name | Regulator, 1.5A, 1.25-37V Adj, 4Sot223; Fixed Output Voltage Nom. Texas Instruments | Voltage Regulator |
| Input Voltage | 3 to 40 volts |