Texas Instruments High-Performance Analog IC Chip LM337LM

Description
LINEAR VOLTAGE REGULATOR, V REG ADJ 1.2/37V, SMD, SOIC8, OUTPUT TYPE: ADJUSTABLE, INPUT VOLTAGE MIN:-40V, INPUT VOLTAGE MAX:-4.2V, ADJUSTABLE OUTPUT VOLTAGE MIN:-37V, ADJUSTABLE OUTPUT VOLTAGE MAX:-1.2V, OUTPUT CURRENT:100MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR VOLTAGE REGULATOR, V REG ADJ 1.2/37V, SMD, SOIC8, OUTPUT TYPE: ADJUSTABLE, INPUT VOLTAGE MIN:-40V, INPUT VOLTAGE MAX:-4.2V, ADJUSTABLE OUTPUT VOLTAGE MIN:-37V, ADJUSTABLE OUTPUT VOLTAGE MAX:-1.2V, OUTPUT CURRENT:100MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IC Chip - 47435359 - Radwell International
Willingboro, NJ, United States
IC Chip
47435359
IC Chip 47435359
LINEAR VOLTAGE REGULATOR, V REG ADJ 1.2/37V, SMD, SOIC8, OUTPUT TYPE: ADJUSTABLE, INPUT VOLTAGE MIN:-40V, INPUT VOLTAGE MAX:-4.2V, ADJUSTABLE OUTPUT VOLTAGE MIN:-37V, ADJUSTABLE OUTPUT VOLTAGE MAX:-1.2V, OUTPUT CURRENT:100MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LINEAR VOLTAGE REGULATOR, V REG ADJ 1.2/37V, SMD, SOIC8, OUTPUT TYPE: ADJUSTABLE, INPUT VOLTAGE MIN:-40V, INPUT VOLTAGE MAX:-4.2V, ADJUSTABLE OUTPUT VOLTAGE MIN:-37V, ADJUSTABLE OUTPUT VOLTAGE MAX:-1.2V, OUTPUT CURRENT:100MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 47435359
Product Name IC Chip
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details